Appleton Electric Explosionproof Flexible Conduit Coupling EXGJH430SS

Description
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXGJH430SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXGJH430SS
Explosionproof Flexible Conduit Coupling EXGJH430SS
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 30 INCH
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL
  • UNILETS. BRAND
  • WITH INSULATING LINER
  • EXGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXGJH430SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details