Appleton Electric Explosionproof Conduit Elbow ELMF9075A

Description
COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILETS. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILETS. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELMF9075A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELMF9075A
Explosionproof Conduit Elbow ELMF9075A
COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILETS. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • 3/4 INCH TRADE SIZE
  • .75 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • 90 DEG BEND ANGLE
  • UNILETS. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • EL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELMF9075A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details