Appleton Electric Explosionproof Conduit Elbow ELF90-75

Description
TAPPED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED RIGID METAL/IMC CONDUIT APPLICABLE STANDARD NEC, CEC ELF MODEL
Datasheet
Description
TAPPED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED RIGID METAL/IMC CONDUIT APPLICABLE STANDARD NEC, CEC ELF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELF90-75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELF90-75
Explosionproof Conduit Elbow ELF90-75
TAPPED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED RIGID METAL/IMC CONDUIT APPLICABLE STANDARD NEC, CEC ELF MODEL
  • TAPPED TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • USED ON THREADED RIGID METAL/IMC CONDUIT
  • APPLICABLE STANDARD NEC, CEC
  • ELF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELF90-75
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details