Appleton Electric Explosionproof Conduit Elbow ELF4575A

Description
COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE APPLETON. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE APPLETON. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELF4575A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELF4575A
Explosionproof Conduit Elbow ELF4575A
COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE APPLETON. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • FEMALE CONNECTION TYPE
  • 3/4 INCH TRADE SIZE
  • .75 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • 45 DEG BEND ANGLE
  • APPLETON. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • EL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELF4575A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details