Appleton Electric Explosionproof Conduit Elbow ELBD350A

Description
PULLING TYPE COPPER FREE ALUMINUM ALLOY MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILET. BRAND TRADE SIZE IN INCH - UOM IN ELBD MODEL
Datasheet
Description
PULLING TYPE COPPER FREE ALUMINUM ALLOY MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILET. BRAND TRADE SIZE IN INCH - UOM IN ELBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELBD350A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELBD350A
Explosionproof Conduit Elbow ELBD350A
PULLING TYPE COPPER FREE ALUMINUM ALLOY MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILET. BRAND TRADE SIZE IN INCH - UOM IN ELBD MODEL
  • PULLING TYPE
  • COPPER FREE ALUMINUM ALLOY MATERIAL
  • EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • 3-1/2 INCH TRADE SIZE
  • 3.5 TRADE SIZE IN INCH
  • 3-1/2 TRADE SIZE - FRACTIONAL
  • 90 DEG BEND ANGLE
  • UNILET. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • ELBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELBD350A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details