ASCO Pneumatic Filter EKF612DD

Description
PNEUMATIC FILTER ELEMENT, 600 SERIES, .3 MICRON, W/ PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER ELEMENT, 600 SERIES, .3 MICRON, W/ PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11390939 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11390939
Pneumatic Filter 11390939
PNEUMATIC FILTER ELEMENT, 600 SERIES, .3 MICRON, W/ PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER ELEMENT, 600 SERIES, .3 MICRON, W/ PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11390939
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Replaceable Filter Media
View Details