Appleton Electric Explosionproof Pilot Light Control Station EFSC3661SA

Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet
Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFSC3661SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFSC3661SA
Explosionproof Pilot Light Control Station EFSC3661SA
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
  • FEED THROUGH TYPE
  • RED JEWEL COLOR
  • (2) 1 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • TWO GANG BOX TYPE
  • 4 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFSC3661SA
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
Depth 9.06 inch (230 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2116 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 7.87 inch (200 mm)
Depth 5.33 inch (136 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1436A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers
AL Series Enclosures - 150-005 - Altech Corp.
Specs
Length 3.15 inch (80.01 mm)
Width 2.95 inch (74.93 mm)
Depth 2.24 inch (56.9 mm)
View Details
4 suppliers