Appleton Electric Explosionproof Pilot Light Control Station EFS1624

Description
DEAD END TYPE RED JEWEL COLOR 1/2 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet
Description
DEAD END TYPE RED JEWEL COLOR 1/2 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFS1624 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFS1624
Explosionproof Pilot Light Control Station EFS1624
DEAD END TYPE RED JEWEL COLOR 1/2 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
  • DEAD END TYPE
  • RED JEWEL COLOR
  • 1/2 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • TWO GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFS1624
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Length 5.91 to 31.5 inch (150 to 800 mm)
Width 5.91 to 31.5 inch (150 to 800 mm)
Depth 14.17 to 11.81 inch (360 to 300 mm)
View Details
TK Series Enclosures - 110-406 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (89.92 mm)
View Details
4 suppliers
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details