Appleton Electric Explosionproof Control Station Box EFDL50-Q

Description
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
Datasheet
Description
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDL50-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDL50-Q
Explosionproof Control Station Box EFDL50-Q
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
  • DEAD END TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3.5 INCH W X 8.88 INCH H SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP, THREE DEVICE CONSTRUCTION
  • APPLETON[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDL50-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-416 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4260 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 8.98 inch (228 mm)
Depth 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details