Appleton Electric Explosionproof Pilot Light Control Station EFDC210J2

Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
Datasheet
Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFDC210J2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFDC210J2
Explosionproof Pilot Light Control Station EFDC210J2
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
  • FEED THROUGH TYPE
  • RED JEWEL COLOR
  • (2) 1 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • TWO GANG BOX TYPE
  • 4 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDC210J2
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1344 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
TK Series Enclosures - 111-001 - Altech Corp.
Specs
Length 2.56 inch (65.02 mm)
Width 2.56 inch (65.02 mm)
Depth 2.24 inch (56.9 mm)
View Details
4 suppliers
Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details
Plastic Enclosure - 598-4PB22G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details