Appleton Electric Explosionproof Control Station Box EFDC150-NL-Q

Description
FEED THROUGH TYPE MALLEABLE IRON MATERIAL 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet
Description
FEED THROUGH TYPE MALLEABLE IRON MATERIAL 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDC150-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDC150-NL-Q
Explosionproof Control Station Box EFDC150-NL-Q
FEED THROUGH TYPE MALLEABLE IRON MATERIAL 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
  • FEED THROUGH TYPE
  • MALLEABLE IRON MATERIAL
  • 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 943/1203 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • U-LINE[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDC150-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
Width 1.97 to 2.44 inch (50.04 to 61.98 mm)
Depth 3.98 to 4.76 inch (101 to 121 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details