The EASYTEC series comprises wall-mounted flanged enclosures designed for integrating smart sensors in IIoT and IoT applications. Constructed from flame-retardant ASA+PC (UL 94 V-0), the enclosures are available in four sizes-80, 100, 125, and 150-each with two height variants. All models feature a standard off-white color (RAL 9002), a bottom section with two mounting lugs, and a tight electronics compartment with dual PCB levels. Screw connections use stainless steel fasteners with Torx drive. IP40 protection is standard; IP65 is optional with accessory seals. Physical dimensions vary by model, ranging from 3.98×1.97×0.87 inches to 6.77×3.66×1.81 inches.
The new EASYTEC range of wall-mounted enclosures has been optimally designed for the integration of smart sensors for the IIoT (Industrial Internet of Things) and the IoT. modern enclosure design with a high degree of stability two sizes 80/100, each in 2 heights flame-retardant material ASA+PC-FR and optional protection class IP 65 (seals as accessory) for robust indoor and outdoor applications discreet standard off-white color (RAL 9002) supports the wide range of applications - on request we can also produce the enclosures in other colors the bottom part has 2 lugs for quick wall mounting or for installation on pipes/round profiles tight electronics compartment with two PCB levels (in the top/bottom parts)screw connection with stainless steel screws and Torx drive
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EASYTEC |
| Product Name | Flanged Enclosures For Sensors/IIoT Electronics |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 0.8700 to 1.02 inch (22.1 to 25.91 mm) |
| Width | 1.97 to 2.44 inch (50.04 to 61.98 mm) |
| Depth | 3.98 to 4.76 inch (101 to 121 mm) |