Appleton Electric Explosionproof Pilot Light Control Station EFDB110J1

Description
DEAD END TYPE RED JEWEL COLOR 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
Datasheet
Description
DEAD END TYPE RED JEWEL COLOR 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFDB110J1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFDB110J1
Explosionproof Pilot Light Control Station EFDB110J1
DEAD END TYPE RED JEWEL COLOR 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
  • DEAD END TYPE
  • RED JEWEL COLOR
  • 1 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • SINGLE GANG BOX TYPE
  • 1 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDB110J1
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2320 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details
IP66/NEMA 4/4X/12 Metal Hinged Enclosure - 198E-DF1488 - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
2 suppliers