Appleton Electric Explosionproof Selector Switch Control Station EFDB110345

Description
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1 INCH HUB SIZE MAINTAINED OPERATION TYPE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EFDB MODEL
Datasheet
Description
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1 INCH HUB SIZE MAINTAINED OPERATION TYPE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - EFDB110345 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
EFDB110345
Explosionproof Selector Switch Control Station EFDB110345
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1 INCH HUB SIZE MAINTAINED OPERATION TYPE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EFDB MODEL
  • DEAD END TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • (1) 1 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • APPLETON[R] BRAND
  • INCLUDES INTERNAL GROUND SCREW
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDB110345
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Enclosures - multiVISION Kommando - Rolec Enclosures Inc.
Specs
Length 31.49 inch (800 mm)
Width 31.49 inch (800 mm)
Depth 11.81 inch (300 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437H - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details