Appleton Electric Vaporproof Incandescent Fixture with Globe EDTP2050

Description
FIXTURE WITH GLOBE TYPE 1/2 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE T3C LAMP TYPE 60 TO 200 W LAMP WATTAGE DUST IGNITIONPROOF HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH EDT BRAND OVERALL DIMENSION 5.25 INCH W X 9 INCH H TEMPERATURE RATING 302 DEG F
Datasheet
Description
FIXTURE WITH GLOBE TYPE 1/2 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE T3C LAMP TYPE 60 TO 200 W LAMP WATTAGE DUST IGNITIONPROOF HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH EDT BRAND OVERALL DIMENSION 5.25 INCH W X 9 INCH H TEMPERATURE RATING 302 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - EDTP2050 - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
EDTP2050
Vaporproof Incandescent Fixture with Globe EDTP2050
FIXTURE WITH GLOBE TYPE 1/2 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE T3C LAMP TYPE 60 TO 200 W LAMP WATTAGE DUST IGNITIONPROOF HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH EDT BRAND OVERALL DIMENSION 5.25 INCH W X 9 INCH H TEMPERATURE RATING 302 DEG F
  • FIXTURE WITH GLOBE TYPE
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • WET LOCATION APPLICATION
  • PENDANT, FLEXIBLE/RIGID STYLE MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • T3C LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • DUST IGNITIONPROOF
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • EDT BRAND
  • OVERALL DIMENSION 5.25 INCH W X 9 INCH H
  • TEMPERATURE RATING 302 DEG F
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number EDTP2050
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details