Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDSF24WQ

Description
4 WAY CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF FRONT OPERATED OPERATOR TYPE CONTENDER[R] BRAND
Datasheet
Description
4 WAY CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF FRONT OPERATED OPERATOR TYPE CONTENDER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDSF24WQ - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDSF24WQ
Explosionproof Tumbler/Snap Switch Control Station EDSF24WQ
4 WAY CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF FRONT OPERATED OPERATOR TYPE CONTENDER[R] BRAND
  • 4 WAY CONTACT CONFIGURATION
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • FRONT OPERATED OPERATOR TYPE
  • CONTENDER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSF24WQ
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 109-408 - Altech Corp.
Specs
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 6.5 inch (165 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
Depth 10.83 inch (275 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details