Appleton Electric Explosionproof Control Station Box EDSC272SA

Description
FEED THROUGH TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDSC272SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDSC272SA
Explosionproof Control Station Box EDSC272SA
FEED THROUGH TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE
  • CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • CONTENDER[T] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC272SA
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
Depth 8.07 inch (205 mm)
View Details
TG Series Enclosures - 100-406-91 - Altech Corp.
Specs
Length 6.38 inch (162 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details