Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDSC218

Description
FEED THROUGH TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE CONTENDER[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESENT, INSTALL EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE CONTENDER[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESENT, INSTALL EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDSC218 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDSC218
Explosionproof Tumbler/Snap Switch Control Station EDSC218
FEED THROUGH TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE CONTENDER[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESENT, INSTALL EDS MODEL
  • FEED THROUGH TYPE
  • 2-POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 894/1203 APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • SINGLE GANG BOX TYPE
  • CONTENDER[R] BRAND
  • APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESENT, INSTALL
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC218
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-913-91 - Altech Corp.
Specs
Length 11.89 inch (302 mm)
Width 9.13 inch (232 mm)
Depth 4.33 inch (110 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details