Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDSC210F2A

Description
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDSC210F2A - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDSC210F2A
Explosionproof Tumbler/Snap Switch Control Station EDSC210F2A
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • 2 POLE CONTACT CONFIGURATION
  • 1 INCH HUB SIZE
  • HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • TWO GANG BOX TYPE
  • UNILETS[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC210F2A
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-505 - Altech Corp.
Specs
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 3.9 inch (99.06 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details