Takachi Electronics Enclosure Co., Ltd. Handheld Enclosure, Abs, White; Enclosure Type Takachi CS90-W

Description
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:45mm; External Depth - Metric:90mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:45mm; External Depth - Metric:90mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2388 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, White; Enclosure Type Takachi
68X2388
Handheld Enclosure, Abs, White; Enclosure Type Takachi 68X2388
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:45mm; External Depth - Metric:90mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:45mm; External Depth - Metric:90mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2388
Product Name Handheld Enclosure, Abs, White; Enclosure Type Takachi
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details