Sensata Technologies DRMS Series Hybrid Motor Starter DIN Rail Mount DRMS48D91

Description
Features 3-phase motors reversing up to 4 kW 1 dial for setting rated motor current 4 LEDs for status indication Galvanic separated 24 VDC inputs for forward and reverse control Reset button on front, with connection for external reset Relay indicator output for operation High reliability by temperature monitoring of semiconductors
Request a Quote Datasheet
Description
Features 3-phase motors reversing up to 4 kW 1 dial for setting rated motor current 4 LEDs for status indication Galvanic separated 24 VDC inputs for forward and reverse control Reset button on front, with connection for external reset Relay indicator output for operation High reliability by temperature monitoring of semiconductors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRMS Series Hybrid Motor Starter DIN Rail Mount - DRMS48D91 - Sensata Technologies
Attleboro, MA, United States
DRMS Series Hybrid Motor Starter DIN Rail Mount
DRMS48D91
DRMS Series Hybrid Motor Starter DIN Rail Mount DRMS48D91
Features 3-phase motors reversing up to 4 kW 1 dial for setting rated motor current 4 LEDs for status indication Galvanic separated 24 VDC inputs for forward and reverse control Reset button on front, with connection for external reset Relay indicator output for operation High reliability by temperature monitoring of semiconductors

Features

  • 3-phase motors reversing up to 4 kW
  • 1 dial for setting rated motor current
  • 4 LEDs for status indication
  • Galvanic separated 24 VDC inputs for forward and reverse control
  • Reset button on front, with connection for external reset
  • Relay indicator output for operation
  • High reliability by temperature monitoring of semiconductors
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Motor Starters and Contactors
Product Number DRMS48D91
Product Name DRMS Series Hybrid Motor Starter DIN Rail Mount
Device Technology Solid State
AC Motor Phase Three
Control Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 222906506 - Radwell International
Sensata Technologies
Specs
Device Technology Electro-mechanical
Control Voltage 12 volts
View Details