O-Z/Gedney Explosionproof Flexible Conduit Coupling ECLK-50-15

Description
BRONZE BRAID, BRASS TUBING MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet
Description
BRONZE BRAID, BRASS TUBING MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECLK-50-15 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECLK-50-15
Explosionproof Flexible Conduit Coupling ECLK-50-15
BRONZE BRAID, BRASS TUBING MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
  • BRONZE BRAID, BRASS TUBING MATERIAL
  • 15 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (1) FEMALE UNION, (1) MALE NIPPLE END TYPE
  • BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL
  • USED ON RIGID CONDUIT/IMC
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECLK-50-15
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details