O-Z/Gedney Explosionproof Flexible Conduit Coupling ECHF-75-12

Description
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL 844/866, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT ECHF MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL 844/866, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT ECHF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECHF-75-12 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECHF-75-12
Explosionproof Flexible Conduit Coupling ECHF-75-12
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL 844/866, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT ECHF MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 12 INCH
  • UL 844/866, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (2) THREADED NIPPLE END TYPE
  • BRONZE END, STEEL NIPPLE FITTING MATERIAL
  • INCLUDES INSULATING LINER
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • ECHF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECHF-75-12
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Flexible Metal Connector; Flexible fitting
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details