Appleton Electric Rigid/EMT Conduit Coupling EC-600

Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-5/16 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-5/16 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-600 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-600
Rigid/EMT Conduit Coupling EC-600
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-5/16 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE-TIGHT
  • THREADED, 3-PIECE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 4-5/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 8-1/4 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-600
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details