Appleton Electric Rigid/EMT Conduit Coupling EC-400

Description
3-7/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5-11/16 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION THREADED THREE PIECE EC MODEL
Datasheet
Description
3-7/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5-11/16 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION THREADED THREE PIECE EC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-400 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-400
Rigid/EMT Conduit Coupling EC-400
3-7/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5-11/16 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION THREADED THREE PIECE EC MODEL
  • 3-7/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 5-11/16 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLETON. BRAND
  • INSTALLATION THREADED THREE PIECE
  • EC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-400
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details