Altech Corp. IP67 Watertight Angled Inlet A52S26A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IP67 Watertight Angled Inlet A52S26A from Altech Corp. is designed for industrial applications requiring robust electrical connections. It features a rugged construction made from polyamide 6, providing high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The inlet operates effectively within a temperature range of -25°C to 80°C (-13°F to 176°F) and is rated for IP67, ensuring it is watertight and suitable for harsh environments. This product is compliant with EN 60309 and IEC 60309 standards, ensuring safety and compatibility in electrical installations. The angled design facilitates easier access in tight spaces, while the multi-ramp locking system simplifies assembly. The terminals are clearly marked, and all screws are accessible from one side, enhancing ease of installation and maintenance. The inlet is suitable for applications that require reliable and durable electrical connections in challenging conditions.

Datasheet Summary
Powered by GS/AI

The IP67 Watertight Angled Inlet A52S26A from Altech Corp. is designed for industrial applications requiring robust electrical connections. It features a rugged construction made from polyamide 6, providing high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The inlet operates effectively within a temperature range of -25°C to 80°C (-13°F to 176°F) and is rated for IP67, ensuring it is watertight and suitable for harsh environments. This product is compliant with EN 60309 and IEC 60309 standards, ensuring safety and compatibility in electrical installations. The angled design facilitates easier access in tight spaces, while the multi-ramp locking system simplifies assembly. The terminals are clearly marked, and all screws are accessible from one side, enhancing ease of installation and maintenance. The inlet is suitable for applications that require reliable and durable electrical connections in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
IP67 Watertight Angled Inlet - A52S26A - Altech Corp.
Flemington, NJ, USA
IP67 Watertight Angled Inlet
A52S26A
IP67 Watertight Angled Inlet A52S26A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
AC Power Plugs & Receptacles - A52S26A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
A52S26A
AC Power Plugs & Receptacles A52S26A
AC Power Plugs & Receptacles INLTM,30A,4P/5W,9h,1 20/208V

AC Power Plugs & Receptacles INLTM,30A,4P/5W,9h,120/208V

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number A52S26A A52S26A
Product Name IP67 Watertight Angled Inlet AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Configuration IEC
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D51S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP44 Splashproof Large Box Receptacle - D41S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
AC Power Plugs & Receptacles - K31.20A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details
IP67 Watertight Plug - S31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers