Appleton Electric Conduit Body E50T-A

Description
PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 4.31 INCH L SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION E CONFIGURATION 1 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 4.31 INCH L SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION E CONFIGURATION 1 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - E50T-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
E50T-A
Conduit Body E50T-A
PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 4.31 INCH L SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION E CONFIGURATION 1 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL
  • 4.31 INCH L SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • E CONFIGURATION
  • 1 HUB(S)
  • EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number E50T-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details