CPS40150MT -- EXPLOSIONPROOF HID FIXTURE WITH INTERNAL BALLAST
Appleton ElectricExplosionproof HID Fixture with Internal BallastCPS40150MT
Description
1-1/2 INCH HUB SIZE
1 HUB(S)
25 DEG STANCHION MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PULSE START METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL
PRISMATIC GLASS GLOBE MATERIAL
CODE.MASTER 2[T], APPLETON[R] BRAND
INCLUDES 1-1/2 TO 1-1/4 INCH REDUCER
HUB SIZE IN INCH - UOM IN
Appleton Electric
Done
Datasheet
Description
1-1/2 INCH HUB SIZE
1 HUB(S)
25 DEG STANCHION MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PULSE START METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL
PRISMATIC GLASS GLOBE MATERIAL
CODE.MASTER 2[T], APPLETON[R] BRAND
INCLUDES 1-1/2 TO 1-1/4 INCH REDUCER
HUB SIZE IN INCH - UOM IN
Explosionproof HID Fixture with Internal Ballast
CPS40150MT
Explosionproof HID Fixture with Internal Ballast
CPS40150MT
1-1/2 INCH HUB SIZE
1 HUB(S)
25 DEG STANCHION MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PULSE START METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL
PRISMATIC GLASS GLOBE MATERIAL
CODE.MASTER 2[T], APPLETON[R] BRAND
INCLUDES 1-1/2 TO 1-1/4 INCH REDUCER
HUB SIZE IN INCH - UOM IN
1-1/2 INCH HUB SIZE
1 HUB(S)
25 DEG STANCHION MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE