Appleton Electric Rigid/EMT Conduit Nipple CN-38

Description
BUSHED, THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL RIGID CONDUIT/IMC USED ON CSA APPROVAL 0.94 INCH DIAMETER 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL RIGID CONDUIT/IMC USED ON CSA APPROVAL 0.94 INCH DIAMETER 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-38 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-38
Rigid/EMT Conduit Nipple CN-38
BUSHED, THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL RIGID CONDUIT/IMC USED ON CSA APPROVAL 0.94 INCH DIAMETER 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • CSA APPROVAL
  • 0.94 INCH DIAMETER
  • 3/8 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-38
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details