Appleton Electric Rigid/EMT Conduit Nipple CN-350I

Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 4-9/16 INCH DIAMETER 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 4-9/16 INCH DIAMETER 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-350I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-350I
Rigid/EMT Conduit Nipple CN-350I
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 4-9/16 INCH DIAMETER 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 4-9/16 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • INSTALLATION BUSHED, THREADED MALE/HEX HEAD
  • CN MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-350I
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details