Appleton Electric Rigid/EMT Conduit Nipple CN-200I

Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-7/8 INCH DIAMETER 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-7/8 INCH DIAMETER 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-200I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-200I
Rigid/EMT Conduit Nipple CN-200I
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-7/8 INCH DIAMETER 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 2-7/8 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • INSTALLATION BUSHED, THREADED MALE/HEX HEAD
  • CN MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-200I
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 754286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.48 inch (63 mm)
Material Cold Rolled Steel
View Details