Appleton Electric Rigid/EMT Conduit Nipple CN-150I

Description
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-150I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-150I
Rigid/EMT Conduit Nipple CN-150I
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 2.38 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-150I
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details