Appleton Electric Explosionproof HID Fixture with Internal Ballast CLS40150-480

Description
1-1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S51 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION HUB FURNISHED WITH 1-1/2 TO 1-1/4 INCH REDUCER SIZE 17.5 INCH WIDTH X 21.2 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet
Description
1-1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S51 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION HUB FURNISHED WITH 1-1/2 TO 1-1/4 INCH REDUCER SIZE 17.5 INCH WIDTH X 21.2 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CLS40150-480 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CLS40150-480
Explosionproof HID Fixture with Internal Ballast CLS40150-480
1-1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S51 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION HUB FURNISHED WITH 1-1/2 TO 1-1/4 INCH REDUCER SIZE 17.5 INCH WIDTH X 21.2 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
  • 1-1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1572 APPROVAL
  • 25 DEG STANCHION MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 1.5 HUB SIZE IN INCH
  • 480 V BALLAST/LINE VOLTAGE
  • 1-1/2 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • CODE-MASTER 2[T] BRAND
  • ANSI LAMP NUMBER S51
  • APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
  • HUB FURNISHED WITH 1-1/2 TO 1-1/4 INCH REDUCER
  • SIZE 17.5 INCH WIDTH X 21.2 INCH HEIGHT
  • SOCKET MATERIAL PORCELAIN
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CLS40150-480
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Other; Stanchion
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details