Appleton Electric Explosionproof HID Fixture with Internal Ballast CLB4010-480

Description
1 INCH HUB SIZE 4 HUB(S) UL 844/1598, CSA C22.2 APPROVAL WALL BRACKET MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[TM] BRAND ANSI LAMP NUMBER S51 SIZE 17.5 INCH DIA X 24.61 INCH H SOCKET MATERIAL PORCELAIN
Datasheet
Description
1 INCH HUB SIZE 4 HUB(S) UL 844/1598, CSA C22.2 APPROVAL WALL BRACKET MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[TM] BRAND ANSI LAMP NUMBER S51 SIZE 17.5 INCH DIA X 24.61 INCH H SOCKET MATERIAL PORCELAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CLB4010-480 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CLB4010-480
Explosionproof HID Fixture with Internal Ballast CLB4010-480
1 INCH HUB SIZE 4 HUB(S) UL 844/1598, CSA C22.2 APPROVAL WALL BRACKET MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[TM] BRAND ANSI LAMP NUMBER S51 SIZE 17.5 INCH DIA X 24.61 INCH H SOCKET MATERIAL PORCELAIN
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844/1598, CSA C22.2 APPROVAL
  • WALL BRACKET MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 480 V BALLAST/LINE VOLTAGE
  • ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • CODE.MASTER 2[TM] BRAND
  • ANSI LAMP NUMBER S51
  • SIZE 17.5 INCH DIA X 24.61 INCH H
  • SOCKET MATERIAL PORCELAIN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CLB4010-480
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details