O-Z/Gedney Flexible Cord/Cable Connector CGA-938-250

Description
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.188 TO 0.25 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
Datasheet
Description
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.188 TO 0.25 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-938-250 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-938-250
Flexible Cord/Cable Connector CGA-938-250
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.188 TO 0.25 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
  • 90 DEG TYPE
  • ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1 INCH DIA X 1-1/2 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.188 TO 0.25 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.45 INCH
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-938-250
Product Name Flexible Cord/Cable Connector
Material Aluminum; ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 208945-7 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
Gland, Straight; 9 to 18 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075262 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details