O-Z/Gedney Flexible Cord/Cable Connector with Grip CGA-9100-938M

Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet
Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - CGA-9100-938M - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector with Grip
CGA-9100-938M
Flexible Cord/Cable Connector with Grip CGA-9100-938M
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
  • UL, CSA APPROVAL
  • OIL/WATER TIGHT APPLICATION
  • 90 DEG MALE CONNECTOR TYPE
  • 1 INCH NPT THREAD SIZE
  • 0.812 TO 0.938 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • APPLICABLE STANDARD FEDERAL W-F-406E
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-9100-938M
Product Name Flexible Cord/Cable Connector with Grip
Features LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820970 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Connector Strain Relief - 1-5088450-0 - TE Connectivity
Specs
Material PVC
Length 2.32 inch (58.93 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details