O-Z/Gedney Flexible Cord/Cable Connector CGA-75-812

Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-1/2 INCH DIA X 2-1/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.688 TO 0.812 INCH CORD SIZE THROAT INNER DIAMETER 0.81 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet
Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-1/2 INCH DIA X 2-1/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.688 TO 0.812 INCH CORD SIZE THROAT INNER DIAMETER 0.81 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-75-812 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-75-812
Flexible Cord/Cable Connector CGA-75-812
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-1/2 INCH DIA X 2-1/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.688 TO 0.812 INCH CORD SIZE THROAT INNER DIAMETER 0.81 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
  • STRAIGHT MALE TYPE
  • COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1-1/2 INCH DIA X 2-1/16 INCH L SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.688 TO 0.812 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.81 INCH
  • TEMPERATURE RATING 90 DEG C
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-75-812
Product Name Flexible Cord/Cable Connector
Material Aluminum; Copper Free Aluminum, Neoprene Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207490-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Strain Relief Liquid Tight Flex - 85820240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
PG Thread Strain Relief - 70074513 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details