Interpower Double-Fused Two Function Power Entry Module 83110170

Description
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 2(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no
Request a Quote Datasheet
Description
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 2(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Fused Two Function Power Entry Module - 83110170 - Interpower
Oskaloosa, IA, United States
Double-Fused Two Function Power Entry Module
83110170
Double-Fused Two Function Power Entry Module 83110170
Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 2(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no

Int'l Current Rating: A

Int'l Voltage Rating: VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: Class I

Quick Disconnects: 3/6.3mm

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: yes

Number of Fuses: 2(not included)

Fuse Size: 5x20mm

Voltage Selector: no

Circuit Breaker: no

Filter: no

Mounting Style: Screw Mount

General Material: Thermoplastic

Color: Black

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83110170
Product Name Double-Fused Two Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

20A Brazil Surface Mount Receptacle - 88040340 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
10A/250V Italian Plug - 88010773 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
Danish socket in clear NEMA 12/4, IP65 housing - 88052131 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
10A/250V Italian Socket - 88010572 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
View Details