O-Z/Gedney Conduit To Rod Clamp CG-6175

Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 8-3/8 INCH W X 2-3/8 INCH D X 9-3/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 550 TO 750 MCM CONDUCTOR SIZE 6 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
Datasheet
Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 8-3/8 INCH W X 2-3/8 INCH D X 9-3/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 550 TO 750 MCM CONDUCTOR SIZE 6 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG-6175 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
CG-6175
Conduit To Rod Clamp CG-6175
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 8-3/8 INCH W X 2-3/8 INCH D X 9-3/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 550 TO 750 MCM CONDUCTOR SIZE 6 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
  • HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL
  • 8-3/8 INCH W X 2-3/8 INCH D X 9-3/8 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL, CSA APPROVAL
  • 550 TO 750 MCM CONDUCTOR SIZE
  • 6 INCH IPS SIZE
  • APPLICABLE STANDARD W-F-406E
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number CG-6175
Product Name Conduit To Rod Clamp
Material High-Strength Copper Alloy Body, High-Strength Silicon Bronze Hardware
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details