HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL
6-7/8 INCH W X 1-7/16 INCH D X 7-3/8 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL, CSA APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
5 INCH IPS SIZE
APPLICABLE STANDARD W-F-406E
CG MODEL
O-Z/Gedney
Done
Datasheet
Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL
6-7/8 INCH W X 1-7/16 INCH D X 7-3/8 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL, CSA APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
5 INCH IPS SIZE
APPLICABLE STANDARD W-F-406E
CG MODEL
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL
6-7/8 INCH W X 1-7/16 INCH D X 7-3/8 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL, CSA APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
5 INCH IPS SIZE
APPLICABLE STANDARD W-F-406E
CG MODEL
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL