O-Z/Gedney Conduit To Rod Clamp CG-4150

Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 6-1/4 INCH W X 1-7/8 INCH D X 6-5/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CG MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 6-1/4 INCH W X 1-7/8 INCH D X 6-5/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG-4150 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
CG-4150
Conduit To Rod Clamp CG-4150
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 6-1/4 INCH W X 1-7/8 INCH D X 6-5/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CG MODEL
  • HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL
  • 6-1/4 INCH W X 1-7/8 INCH D X 6-5/8 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA C22.2 APPROVAL
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 4 INCH IPS SIZE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number CG-4150
Product Name Conduit To Rod Clamp
Material HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Mounting Clamp 2 or 4 Pole - 1463G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2138533 - RS Components, Ltd.
Specs
Material Nylon
Diameter 0.472 inch (12 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details