O-Z/Gedney Conduit To Rod Clamp CG-3104

Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 4-3/4 INCH W X 7/8 INCH D X 4-13/16 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 3 INCH IPS SIZE CG MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 4-3/4 INCH W X 7/8 INCH D X 4-13/16 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 3 INCH IPS SIZE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG-3104 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
CG-3104
Conduit To Rod Clamp CG-3104
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 4-3/4 INCH W X 7/8 INCH D X 4-13/16 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 3 INCH IPS SIZE CG MODEL
  • HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL
  • 4-3/4 INCH W X 7/8 INCH D X 4-13/16 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA C22.2 APPROVAL
  • 8 TO 4 AWG CONDUCTOR SIZE
  • 3 INCH IPS SIZE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number CG-3104
Product Name Conduit To Rod Clamp
Material HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE
Unlock Full Specs
to access all available technical data

Similar Products

PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Powerpole ® 15/45 Mounting Clamp 3 or 6 pole - 1462G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details