O-Z/Gedney Conduit To Rod Clamp CG-2022

Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 3-5/8 INCH W X 1-3/16 INCH D X 4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
Datasheet
Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 3-5/8 INCH W X 1-3/16 INCH D X 4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG-2022 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
CG-2022
Conduit To Rod Clamp CG-2022
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 3-5/8 INCH W X 1-3/16 INCH D X 4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
  • HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL
  • 3-5/8 INCH W X 1-3/16 INCH D X 4 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL, CSA APPROVAL
  • 4 TO 2/0 AWG CONDUCTOR SIZE
  • 2 INCH IPS SIZE
  • APPLICABLE STANDARD W-F-406E
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number CG-2022
Product Name Conduit To Rod Clamp
Material High-Strength Copper Alloy Body, High-Strength Silicon Bronze Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178965 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.189 inch (4.8 mm)
View Details
Connector Strain Relief - 5749192-1 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details