RS Components, Ltd. Cable Clips & Clamps 8178946

Description
RS PRO FCT30 Cable Clamp
Request a Quote
Description
RS PRO FCT30 Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 8178946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
8178946
Cable Clips & Clamps 8178946
RS PRO FCT30 Cable Clamp

RS PRO FCT30 Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 8178946
Product Name Cable Clips & Clamps
Type Cable clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233635 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.394 inch (10 mm)
Material Pe
View Details
Cable Clips & Clamps - 7884830P - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material Copper
View Details
Cable Clips & Clamps - 2414782 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 7884842 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.394 inch (10 mm)
Material Copper
View Details