TE Connectivity Rectangular Power Connectors 1663883-1

Description
Body Features Cable Exit Angle : 180° Wire Color (Base) : Red Configuration Features Number of Positions : 6 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Cable Exit Angle : 180° Wire Color (Base) : Red Configuration Features Number of Positions : 6 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1663883-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1663883-1
Rectangular Power Connectors 1663883-1
Body Features Cable Exit Angle : 180° Wire Color (Base) : Red Configuration Features Number of Positions : 6 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Cable Exit Angle : 180°
  • Wire Color (Base) : Red

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Housing Features


  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Receptacle
  • Rectangular Power Connector Type : Connector Assembly

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1663883-1
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 2007088-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Circular Power Connectors - 1-796409-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1-846977-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Voltage Rating 25000 volts
View Details
Rectangular Power Connectors - 1-1586585-4 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details