O-Z/Gedney Conduit Body C50A

Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 4.75 INCH L X 1.31 INCH W X 1.38 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4 CU INCH
Datasheet
Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 4.75 INCH L X 1.31 INCH W X 1.38 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C50A - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C50A
Conduit Body C50A
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 4.75 INCH L X 1.31 INCH W X 1.38 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4 CU INCH
  • EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
  • 4.75 INCH L X 1.31 INCH W X 1.38 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FORM 85[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 4 CU INCH
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C50A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Units English Size
View Details
Cable Conduit - 1618474004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details