Appleton Electric Conduit Body C37SA

Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 7 INCH L X 1.75 INCH W X 1.88 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 11 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Datasheet
Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 7 INCH L X 1.75 INCH W X 1.88 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 11 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C37SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
C37SA
Conduit Body C37SA
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 7 INCH L X 1.75 INCH W X 1.88 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 11 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 7 INCH L X 1.75 INCH W X 1.88 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 11 CU INCH
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C37SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details