O-Z/Gedney Conduit Body C250A

Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 15.13 INCH L X 4.13 INCH W X 3.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 143 CU INCH
Datasheet
Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 15.13 INCH L X 4.13 INCH W X 3.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 143 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C250A - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C250A
Conduit Body C250A
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 15.13 INCH L X 4.13 INCH W X 3.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 143 CU INCH
  • EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
  • 15.13 INCH L X 4.13 INCH W X 3.88 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FORM 85[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 143 CU INCH
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C250A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-2 - TE Connectivity
Specs
Size 0.7600 inch (19.3 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 429666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details