O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly C-4004-2

Description
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 5-1/2 INCH DIA X 5 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL WATERTIGHT SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 4 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND C MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 5-1/2 INCH DIA X 5 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL WATERTIGHT SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 4 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - C-4004-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
C-4004-2
Flexible Cord/Cable Support Wedging Assembly C-4004-2
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 5-1/2 INCH DIA X 5 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL WATERTIGHT SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 4 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND C MODEL
  • MULTIPLE SEGMENT PLUG, COMPOUND TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 5-1/2 INCH DIA X 5 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B APPROVAL
  • WATERTIGHT SEAL APPLICATION
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 4 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number C-4004-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Connector Strain Relief - 1445763-1 - TE Connectivity
Specs
Material Copper
Length 0.4331 inch (11 mm)
View Details
Cord Grip; 9 to 18 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074447 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details