Appleton Electric Conduit Body BUB250-M

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 22.88 INCH L X 4.63 INCH W X 7.06 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 22.88 INCH L X 4.63 INCH W X 7.06 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BUB250-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
BUB250-M
Conduit Body BUB250-M
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 22.88 INCH L X 4.63 INCH W X 7.06 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL
  • 22.88 INCH L X 4.63 INCH W X 7.06 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 45 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BUB250-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details